The J115F1E is a general purpose relay with a SPDT contact arrangement (1C), designed for high-current switching applications. It has a compact size of 31.7 x 26.9 x 20.3 mm and weighs 37 g. The relay is sealed, features a 9VDC coil with 0.9 W power consumption, and meets B-class insulation standards. It switches 30 A at 240 VAC and 20 A at 240 VAC for the normally closed contact, with contact material AgCdO. The operate time is 9.00 ms and release time is 0.9 ms. It operates from -40°C to +85°C, withstands 200 m/s² shock and 10-40 Hz vibration at 1.50 mm double amplitude, and has an electrical life of 100K cycles at rated load. The dielectric strength is standard at 2500 V rms between coil and contact.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS9DSX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |