The J115F1E series is a general purpose relay with a SPDT contact arrangement, designed for high current switching applications. It has a compact package measuring 31.7 x 26.9 x 20.3 mm and weighs 37 g. The relay features a 0.6W DC coil, operates at 9VDC with a pick-up voltage of 6.75 VDC and release voltage of 0.9 VDC, and has an operate time of 15 ms and release time of 10 ms. It supports a contact rating of 30A at 240VAC and 20A at 240VAC for normally closed contacts, with AgCdO contact material. The relay meets a dielectric strength of 2500 V rms between coil and contact, and operates across a temperature range of -55°C to +125°C for F class insulation. Electrical life is rated at 100K cycles under rated load, with a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS9DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |