The J115F1E1CS9DSH.6FC is a general purpose relay with a SPDT contact arrangement, 9VDC coil voltage, .6W coil power, F-class insulation, and AgCdO contact material. It measures 31.7 x 26.9 x 20.3 mm and is sealed. The contacts are rated for 30A at 240VAC and 20A at 240VAC resistive for normally open and normally closed respectively, with a maximum switching voltage of 277VAC and 110VDC. It has a coil pick-up voltage of 6.75VDC and release voltage of 0.9VDC, with operate and release times of 15ms and 10ms respectively. The relay meets a dielectric strength of 4000V rms between coil and contact due to the high dielectric option. It operates from -55°C to +125°C and has an electrical life of 100K cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS9DSH.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |