The J115F1E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact. It features a 9VDC coil with 0.6W power consumption, B-class insulation, and AgSnO2 contact material. The relay is sealed, has a standard profile, and includes a high dielectric strength option. It measures 31.7 x 26.9 x 20.3 mm, weighs 37g, and operates from -55°C to +125°C with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Terminal strength is 10N, and it complies with insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 4000Vrms between coil and contact.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS9DSH.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |