The J115F1E series is a general purpose relay with a SPDT contact arrangement, designed for switching applications requiring up to 30A at 240VAC or 14VDC on the normally open contact and 20A at 240VAC or 14VDC on the normally closed contact. It features a 12VDC coil with 0.9W power consumption, operates within a temperature range of -55°C to +125°C (F Class), and is sealed for environmental protection. The relay measures 31.7 × 26.9 × 20.3 mm, weighs 37g, and uses AgSnO2 contact material. It meets a dielectric strength of 2500V rms between coil and contact and offers 100k electrical cycles and 10M mechanical cycles of life. The terminal strength is rated at 10N and it is suitable for through-hole mounting with a PCB pin termination.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS5DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |