The J115F1E is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC for the normally closed contact, using AgSnO2 contact material. It has a standard profile, is sealed, and features high dielectric strength. The coil operates at 5VDC with a power consumption of 0.9W and meets F-class insulation standards. The relay measures 31.7 x 26.9 x 20.3 mm and weighs 37g, with an operating temperature range of -55°C to +125°C and a mechanical life of 10 million cycles. It complies with TÜV and UL contact ratings and offers shock resistance of 200 m/s² for 11 ms and vibration resistance of 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS5DSH.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |