The J115F1E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC for the normally open contact, and 20A at 240VAC and 14VDC for the normally closed contact. It has a coil voltage of 5VDC, .6W coil power, and F-class insulation. The relay is sealed, features high dielectric strength, and uses AgSnO2 contacts. It measures 31.7 x 26.9 x 20.3 mm and weighs 37g. Operating temperature ranges from -55°C to +125°C for F-class, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS5DSH.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |