The J115F1E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on normally closed contacts, using AgCdO contact material. It features a 0.6W DC coil, standard dielectric strength, and B-class insulation. The relay measures 31.7 x 26.9 x 20.3 mm and weighs 37g, with an operating temperature range of -40°C to +85°C for B-class versions. It offers 100K electrical cycles and 10M mechanical cycles, with shock resistance up to 200 m/s² and vibration resistance up to 1.50 mm amplitude at 10-40 Hz. The terminal strength is 10N, and solderability is rated for 260°C for 5 seconds.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS5DSH.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |