The J115F1E is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact. It has a 48VDC coil with 0.6W power consumption, operates with a minimum pick-up voltage of 36VDC, and releases at 4.8VDC. The relay features a 37g weight, dimensions of 31.7 x 26.9 x 20.3 mm, and is sealed with B-class insulation. It supports an operating temperature range of -40°C to +85°C, withstands 200m/s⁻² shock, and 1.50mm vibration at 10-40Hz. Contact material is AgCdO. Electrical life is 100k cycles at rated load, and mechanical life is 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS48DXX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |