The J115F1E is a general purpose relays with a SPDT (1C) contact arrangement, rated for 30A at 240VAC and 20A at 240VAC for the normally closed contact, with AgCdO contact material. It has a 48VDC coil with 0.6W power consumption, F-class insulation, high dielectric strength, and is sealed. The relay measures 31.7 x 26.9 x 20.3 mm, weighs 37 g, and operates from -55°C to +125°C. It supports mechanical life of 10 million cycles and electrical life of 100,000 cycles at rated load. The coil operates with a pickup voltage of 36VDC and releases at 4.8VDC, with an operate time of 15ms and release time of 10ms.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS48DXH.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |