The J115F1E series is a general-purpose relay with a 30A economical contact rating, available in SPDT (1C) contact arrangement, and a 48VDC coil with 0.6W power consumption. It features a PCB terminal style, sealed construction, and F-class insulation. The relay has dimensions of 31.7 x 26.9 x 20.3 mm, weighs 37 g, and operates from -55°C to +125°C. Contact material is AgCdO, with a coil pick-up voltage of 36 VDC, release voltage of 4.8 VDC, operate time of 15 ms, and release time of 10 ms under rated conditions. It meets UL and TÜV contact ratings for resistive loads up to 240VAC and 110VDC, with insulation resistance of at least 100 MΩ and dielectric strength of 2500 Vrms minimum between coil and contacts.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS48DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |