The J115F1E is a general purpose relay with a SPDT contact arrangement (1C), rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgCdO contact material. It has a 48VDC coil with 0.6W power consumption, operate time of 18.00ms, and release time of 2.4ms. The relay is sealed, has standard dielectric strength, and B-class insulation. It measures 31.7 x 26.9 x 20.3 mm and weighs 37g, with an operating temperature range of -40°C to +85°C. The device meets mechanical life of 10M cycles and electrical life of 100K cycles at rated load, with shock resistance of 200m/s² and vibration resistance up to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS48DSX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |