The J115F1E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact, with AgCdO contact material. It has a 48VDC coil with 0.6W power consumption, operates with a must-operate voltage of 36VDC and a must-release voltage of 4.8VDC, and features a standard profile, sealed construction, and F-class insulation. The relay measures 31.7 x 26.9 x 20.3 mm, weighs 37g, and supports an operating temperature range of -55°C to +125°C with high dielectric strength (4000V rms coil-to-contact). Electrical life is rated at 100k cycles at rated load, and mechanical life at 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS48DSH.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |