The J115F1E is a general-purpose relay with a SPDT (1C) contact arrangement, rated for 30A at 240VAC and 20A at 240VAC for the normally closed contact, using AgCdO contact material. It has a 48VDC coil with 0.6W power consumption, a pick-up voltage of 36VDC, and a release voltage of 4.8VDC. The relay measures 31.7 x 26.9 x 20.3 mm and features a sealed design with standard dielectric strength. It operates between -55°C and +125°C and meets F-class insulation requirements. The mechanical life is rated at 10 million cycles, with an electrical life of 100,000 cycles under rated load. The relay has a 10N terminal strength, withstands 200 m/s² shock and 1.50 mm vibration at 10-40 Hz, and weighs 37 g.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS48DSH.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |