The J115F1E is a general-purpose relay with a SPDT contact arrangement, designed for high-current switching applications up to 30A at 240VAC and 30A at 110VDC. It features a 24VDC coil with 0.9W power consumption, standard dielectric strength, and F-class insulation. The relay has a sealed design, measures 31.7 x 26.9 x 20.3 mm, and weighs 37g. It operates from -55°C to +125°C, supports 200m/s² shock resistance and 10-40Hz vibration resistance, and offers 100K electrical cycles and 10M mechanical cycles of life. Contact material is AgCdO, and coil pickup and release voltages are 18VDC and 2.4VDC, respectively, with operate and release times of 15ms and 10ms.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS24DXH.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |