The J115F1E is a general-purpose relay with a SPDT contact arrangement, rated 30A at 240VAC on the normally open contact and 20A at 240VAC on the normally closed, using AgCdO contacts. It has a 24VDC coil consuming 0.6W, with operate time of 15ms and release time of 10ms. The relay is sealed, meets B-class insulation, and measures 31.7 x 26.9 x 20.3 mm. Operating temperature is -40°C to +85°C, storage temperature -40°C to +115°C. Mechanical life is 10 million cycles, electrical life 100,000 cycles at rated load. Shock resistance is 200 m/s² for 11 ms, vibration resistance 1.50 mm double amplitude from 10 to 40 Hz. Terminal strength is 10 N, and weight is 37 g.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS24DSX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |