The J115F1E is a general-purpose relay with a SPDT contact arrangement (1C), rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgSnO2 contact material. It has a 24VDC coil with 0.9W power consumption, operates with a 15ms achieve time and 2.4ms release time, and features a high dielectric strength option. The relay measures 31.7 x 26.9 x 20.3 mm, weighs 37g, and is sealed with B-class insulation, operating from -40°C to +85°C. It meets mechanical life ratings of 10 million cycles and electrical life of 100,000 cycles at rated load, with shock resistance up to 200m/s² and vibration resistance up to 1.50mm amplitude at 10-40Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS24DSH.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |