The J115F1E series is a general purpose relay with a SPDT contact arrangement (1C), 30A contact rating at 240VAC and 14VDC, and a 24VDC coil with 0.6W power consumption. It features a sealed design and high dielectric strength, with dimensions of 31.7 x 26.9 x 20.3 mm and a weight of 37g. The relay meets F-class thermal ratings with an operating temperature range of -55°C to +125°C and B-class insulation. Contact material is AgCdO, with a contact resistance under 30 milliohms initial. Electrical life is rated at 100,000 cycles under rated load, and mechanical life at 10 million cycles. It has a 1500V rms contact-to-contact dielectric strength at sea level, 200m/s² shock resistance, and 1.50mm vibration resistance at 10-40Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS24DSH.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |