The J115F1E is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, with silver tin oxide or silver cadmium oxide contact materials. It features a 12VDC coil with 0.6W power consumption, operates from -55°C to +125°C, and has a mechanical life of 10 million cycles. The relay measures 31.7 x 26.9 x 20.3 mm and is packaged in a standard profile with a sealed construction. It meets dielectric strength ratings of 4000V rms between coil and contact and 1500V rms between contacts, with an insulation resistance of 100MΩ minimum at 500VDC. The relay is rated for 100,000 electrical cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS12DXX.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |