The J115F1E is a general purpose relay with a SPDT contact arrangement, designed for high current switching applications up to 30A at 240VAC and 110VDC. It has a sealed, standard profile with a 12VDC coil, .6W coil power, and B-class insulation. The relay measures 31.7 x 26.9 x 20.3 mm and weighs 37g. It meets a dielectric strength of 4000V rms between coil and contacts, supports a -55°C to +125°C operating temperature range, and uses AgCdO contact material. Mechanical life is 10 million cycles and electrical life under rated load is 100,000 cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS12DXH.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |