The J115F1E is a general purpose relay with a SPDT (1C) contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgSnO₂ contact material. It has a 12VDC coil with 0.6W power consumption, operates at 9VDC minimum pickup, and releases at 1.2VDC. The relay is sealed, features high dielectric strength, and meets B-class insulation. It measures 31.7 x 26.9 x 20.3 mm and weighs 37g. Operating temperature ranges from -55°C to +125°C (F class) or -40°C to +85°C (B class). It supports 100k electrical cycles at rated load and 10M mechanical cycles. Shock resistance is 200m/s² for 11ms, and vibration resistance is 1.50mm amplitude at 10-40Hz.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS12DSH.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |