The J115F1E is a general purpose relay with a SPDT contact arrangement, designed for switching applications up to 30A at 240VAC and 110VDC. It has a standard profile, is sealed, and features high dielectric strength with F-class insulation. The relay operates on a 110VDC coil with 0.9W power consumption. Its dimensions are 31.7 x 26.9 x 20.3 mm, and it weighs 37g. Contact material is AgSnO2, with an operating temperature range of -55°C to +125°C and storage temperature range of -55°C to +155°C. The relay meets mechanical life of 10M cycles and electrical life of 100K cycles at rated load. Shock resistance is 200m/s² for 11ms and vibration resistance is 1.50mm double amplitude from 10 to 40Hz. Terminal strength is 10N, solderability is 260°C for 5s, insulation resistance is 100MΩ min. at 500VDC, and dielectric strength is 4000V rms between coil and contacts.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS110DSH.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |