The J115F1E series is a general purpose relay with a 30A contact rating for SPST NO applications and 20A for SPST NC, featuring a SPDT (1C) contact arrangement option. It has a compact size of 31.7 mm x 26.9 mm x 20.3 mm and weighs 37 g. The relay supports coil voltages from 5VDC to 110VDC with coil power options of 0.6W or 0.9W. The J115F1E1CN5DXH.6FZ variant specifies a 5VDC coil, 0.6W power, F-class insulation, AgSnO2 contact material, standard dielectric strength, and a non-sealed, open profile. It operates from -55°C to +125°C and meets a 4000V rms coil-to-contact dielectric strength. Contact resistance is less than 30 milliohms initially. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles. Shock resistance is 200 m/s² for 11 ms and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CN5DXH.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |