The J115F1E is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 0.6W DC coil, F-class insulation, and AgSnO2 contact material. It measures 31.7 x 26.9 x 20.3 mm and is process sealed. The relay operates from -55°C to +125°C, with a pick-up voltage of 6.75VDC and a release voltage of 0.9VDC at 9VDC nominal coil voltage. It meets a high dielectric strength option with 4000V rms coil-to-contact isolation and tolerates 200m/s² shock and 10-40Hz vibration at 1.5mm amplitude. Electrical life is rated at 100k cycles at rated load, with 10M mechanical cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS9DXH.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |