The J115F1E series is a general purpose relay with a SPST NO contact arrangement (1A), rated for 30A at 240VAC and 14VDC, and a 9VDC coil with 0.6W power consumption. It has a sealed design, F-class insulation, and a compact footprint of 31.7 x 26.9 x 20.3 mm. The relay operates from -55°C to +125°C and meets mechanical life of 10M cycles and electrical life of 100K cycles at rated load. Contact material is AgCdO or AgSnO2, with a maximum switching current of 30A and dielectric strength of 2500V rms min between coil and contacts. Terminal strength is 10N, and solderability is rated at 260°C for 5 seconds.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS9DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |