The J115F1E series is a general-purpose relay with a SPST NO (1A) contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a .6W DC coil. It measures 31.7 x 26.9 x 20.3 mm and uses PC pin termination. The relay operates with a 5VDC coil, has a pick-up voltage of 3.75VDC, and a release voltage of 0.5VDC. It offers an operating temperature range of -55°C to +125°C (F Class) and is sealed. Electrical life is 100K cycles at rated load, with mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS5DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |