The J115F1E is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, and features a 0.6W DC coil. It has a standard profile, is process sealed, and includes high dielectric strength insulation. The relay measures 31.7 x 26.9 x 20.3 mm and weighs 37 g. It operates over a temperature range of -55°C to +125°C (F Class) and meets insulation resistance requirements of 100 MΩ minimum at 500 VDC. Contact material is AgCdO, with a contact resistance under 30 milliohms. The coil operates at 5 VDC with a pick-up voltage of 3.75 VDC and a release voltage of 0.5 VDC.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS5DXH.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |