The J115F1E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 0.9W DC coil, standard dielectric strength, B-class insulation, and AgSnO2 contact material. It has a sealed profile, measures 31.7 x 26.9 x 20.3 mm, and weighs 37g. Operating temperature ranges from -55°C to +125°C for F class and -40°C to +85°C for B class. The relay supports mechanical life of 10 million cycles and electrical life of 100,000 cycles at rated load. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz. Coil pick-up voltage is 3.75 VDC and release voltage is 0.5 VDC at 5 VDC rated voltage.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS5DSH.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |