The J115F1E is a general-purpose relay with a SPST normally open contact arrangement, rated for 30A at 240VAC and 14VDC, and features a .6W DC coil. It has a sealed design and F-class insulation, with operating temperature ranging from -55°C to +125°C. The relay measures 31.7 × 26.9 × 20.3 mm and weighs 37g. It meets TÜV and UL contact ratings, with dielectric strength of 4000V rms between coil and contacts due to the high dielectric option. Contact material is AgSnO2, and the relay supports 100K electrical cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS5DSH.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |