The J115F1E is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material. It has a 48VDC coil with a power consumption of 0.9W, operate time of 15ms, and release time of 4.8ms. The relay measures 31.7 x 26.9 x 20.3 mm and uses PC pin termination. It is process sealed and meets B-class insulation, operating from -40°C to +85°C. The package is rated for 100K electrical cycles and 10M mechanical cycles, with dielectric strength of 2500V rms between coil and contacts. Shock resistance is 200m/s² for 11ms, and vibration resistance is 1.50mm amplitude at 10-40Hz.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS48DSX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |