The J115F1E is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 48VDC coil with 0.9W power consumption, high dielectric strength, F-class insulation, and AgSnO2 contacts. It is sealed, measures 31.7 x 26.9 x 20.3 mm, and weighs 37g. The relay operates from -55°C to +125°C, withstands 200m/s² shock, and resists vibration up to 1.50mm amplitude at 10-40Hz. Electrical life is rated at 100,000 cycles at rated load, with mechanical life of 10 million cycles. Coil pickup voltage is 36VDC minimum, release voltage is 4.8VDC maximum, operate time is 15ms, and release time is 10ms.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS48DSH.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |