The J115F1E is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgSnO₂ or AgCdO contact material. It has a 48VDC coil with 0.9W power consumption, operates with a pick-up voltage of 36VDC and release voltage of 4.8VDC, and has an operate time of 4.8ms and release time of 4.8ms. The relay is sealed, has high dielectric strength (4000V rms coil-to-contact), and uses F-class insulation. It measures 31.7 x 26.9 x 20.3 mm and weighs 37g. Operating temperature ranges from -55°C to +125°C. Electrical life is 100K cycles at rated load; mechanical life is 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS48DSH.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |