The J115F1E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, and a 48VDC coil with 0.9W power consumption. It has a standard profile, is sealed, and features high dielectric strength insulation. The relay measures 31.7 x 26.9 x 20.3 mm, weighs 37g, and operates from -40°C to +85°C (B Class). Contact material is AgSnO2, with an insulation resistance of 100MΩ min at 500VDC and a dielectric strength of 4000Vrms between coil and contact. Mechanical life is 10 million cycles, and electrical life is 100,000 cycles at rated load. The relay supports shock resistance up to 200m/s² and vibration resistance up to 1.50mm from 10-40Hz.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS48DSH.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |