The J115F1E is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, and a 24VDC coil with 0.9W power consumption. It has a sealed design, B-class insulation, and AgSnO2 contacts. The package measures 31.7 x 26.9 x 20.3 mm and weighs 37g. It operates from -55°C to +125°C and meets shock resistance of 200m/s² for 11ms and vibration resistance of 1.50mm double amplitude at 10-40Hz. Electrical life is rated at 100k cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS24DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |