The J115F1E is a general-purpose relay with aSPST NO (1A) contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a .6W 12VDC coil. It measures 31.7 x 26.9 x 20.3 mm with PC pin termination and is sealed. The relay meets F-class insulation with an operating temperature range of -55°C to +125°C, supports high dielectric strength (4000V rms coil-to-contact), and offers 100K electrical cycles at rated load with a mechanical life of 10M cycles. Vibration and shock resistance are rated at 1.50mm amplitude (10-40Hz) and 200m/s² for 11ms, respectively.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS12DXH.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |