The J115F1E is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a 0.9W 12VDC coil. It has a sealed design and high dielectric strength option, with a physical size of 31.7 x 26.9 x 20.3 mm and a weight of 37g. The relay operates from -55°C to +125°C (F Class), supports 100K electrical cycles at rated load, and meets shock resistance of 200m/s² for 11 ms and vibration resistance of 1.50mm at 10-40Hz. Terminal strength is 10N, and solderability is rated for 260°C for 5 seconds.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS12DSH.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |