The J115F1E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, and features a 12VDC coil with 0.6W power consumption, F-class insulation, AgSnO2 contacts, and high dielectric strength. It is sealed, mounted with PC pins, and measures 31.7 x 26.9 x 20.3 mm. The relay operates from -55°C to +125°C, withstands 200 m/s² shock and vibration up to 40 Hz, and has an electrical life of 100K cycles at rated load. Mechanical life is 10M cycles. Dielectric strength is 4000V rms between coil and contacts. Coil pickup voltage is 9VDC, release voltage is 1.2VDC, operate time is 9ms, and release time is 0.9ms.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS12DSH.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |