The J115F1E is a general purpose relay with a SPST N.O. contact arrangement, rated for 30A at 240VAC and 14VDC, and equipped with an AgCdO contact material. It has a 110VDC coil with 0.6W power consumption, B-class insulation, and is sealed. The relay measures 31.7 x 26.9 x 20.3 mm, weighs 37g, and operates from -55°C to +125°C. It meets a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. Shock resistance is 200m/s² for 11ms, and vibration resistance is 1.50mm double amplitude from 10 to 40Hz. Dielectric strength is 2500Vrms between coil and contact, and 1500Vrms between contacts.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS110DSX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |