The J115F1E is a general purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 0.6W DC coil and F-class insulation. It has a standard profile, is non-sealed, and uses AgSnO2 contact material. The package measures 31.7 x 26.9 x 20.3 mm and weighs 37 g. It operates from -55°C to +125°C and meets insulation resistance of 100MΩ minimum at 500VDC, with a dielectric strength of 4000V rms between coil and contact. Mechanical life is 10 million cycles, and electrical life is 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN9DXH.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |