The J115F1E series is a general-purpose relay with a SPST NO contact arrangement (1A), rated for 30A at 240VAC and 14VDC, featuring AgSnO2 contact material and a 0.9W DC coil. It measures 31.7 x 26.9 x 20.3 mm and uses PC pin termination. The relay is non-sealed (no cover) with B-class insulation, operates from -40°C to +85°C, and withstands 200 m/s² shock and 10-40 Hz vibration at 1.5 mm amplitude. Electrical life is rated at 100k cycles at rated load, with mechanical life of 10M cycles. The coil pick-up voltage is 3.75 VDC and release voltage is 0.5 VDC for the 5VDC variant.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN5DXX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |