The J115F1E is a general-purpose relay with a SPST normally open contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 0.6W DC coil, standard dielectric strength, and B-class insulation. It measures 31.7 x 26.9 x 20.3 mm and weighs 37 g, with a terminal strength of 10 N. The relay operates from -55°C to +125°C and has an electrical life of 100,000 cycles at rated load and a mechanical life of 10 million cycles. Contact material is AgCdO, and it offers shock resistance up to 200 m/s² for 11 ms and vibration resistance of 1.50 mm double amplitude from 10 to 40 Hz. Coil pickup voltage is 3.75 VDC and release voltage is 0.5 VDC for the 5VDC variant. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN5DXX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |