The J115F1E series is a general-purpose relay with a 30A SPST NO contact rating at 240VAC and 14VDC, featuring a 0.9W DC coil, standard dielectric strength, B-class insulation, and a sealed profile. It has a compact size of 31.7 x 26.9 x 20.3 mm and weighs 37 g. The relay supports operating temperatures from -40°C to +85°C (B class) and meets mechanical and electrical life ratings of 10M and 100K cycles respectively. Contact material is available as AgCdO or AgSnO₂, with a contact resistance under 30 milliohms. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN5DXH.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |