The J115F1E series is a general-purpose relay with a SPST-NO contact arrangement, rated at 30A for resistive loads at 240VAC and 14VDC, with contact material options including AgCdO. It features a 48VDC coil consuming 0.9W, with a pick-up voltage of 36VDC and release voltage of 4.8VDC. The relay has a withstand voltage of 2500Vrms between coil and contacts, a mechanical life of 10M cycles, and an electrical life of 100K cycles under rated load. Operating temperature ranges from -55°C to +125°C under F Class or -40°C to +85°C under B Class. The package measures 31.7 x 26.9 x 20.3 mm and is designed for PCB termination. Sealing is non-sealed, and insulation follows B Class standards.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN48DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |