The J115F1E series is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, and a coil voltage of 24VDC with 0.6W power consumption. It features a PCB mount style with dimensions of 31.7 x 26.9 x 20.3 mm, and has an operating temperature range of -55°C to +125°C under F-class insulation. The relay offers a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Contact material is AgCdO, with an insulation resistance of at least 100MΩ at 500VDC and a dielectric strength of 2500Vrms between coil and contacts. Shock resistance is 200m/s² for 11ms and vibration resistance is 1.50mm amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN24DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |