The J115F1E series is a general purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contacts and a .9W DC coil. It has a standard profile, is non-sealed, and meets F-class insulation with an operating temperature range of -55°C to +125°C. The relay measures 31.7 x 26.9 x 20.3 mm and weighs 37g, with a PC pin termination style. Electrical life is rated at 100k cycles at rated load, and mechanical life at 10M cycles. The coil operates at 12VDC with a pick-up voltage of 9VDC and a release voltage of 1.2VDC, with an operate time of 15ms and release time of 10ms.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN12DXX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |