The J115F1E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 12VDC coil with 0.9W power consumption, sealed construction, standard dielectric strength, B-class insulation, and AgSnO2 contact material. It measures 31.7 x 26.9 x 20.3 mm and weighs 37 g. Operating temperature ranges from -55°C to +125°C for F-class and -40°C to +85°C for B-class. The relay has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN12DXH.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |