The J115F1E series is a general-purpose relay with a SPST normally open contact arrangement, rated for 30A at 240VAC and 14VDC, using AgCdO contact material. It features a 12VDC coil with 0.6W power consumption, standard dielectric strength, and F-class insulation. The relay measures 31.7 x 26.9 x 20.3 mm and is non-sealed. It operates from -55°C to +125°C and meets mechanical life standards of 10 million cycles and electrical life of 100,000 cycles at rated load. It has a contact resistance under 30 milliohms and withstands 4000V rms coil-to-contact dielectric strength at sea level.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN12DXH.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |