The J115F1E series is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a 0.6W DC coil. It has a through-hole mounting style with PC pins, measures 31.7 x 26.9 x 20.3 mm, and weighs 37g. The relay supports a coil voltage of 110VDC, with a must-operate voltage of 82.5VDC and a must-release voltage of 11VDC. It operates from -55°C to +125°C and meets B-class insulation. The unit has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load, with shock resistance up to 200m/s² and vibration resistance up to 1.5mm at 10-40Hz.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN110DXX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |