The J115F1E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, and switching up to 277VAC and 110VDC. It features a 110VDC coil with 0.9W power consumption, F-class insulation, and high dielectric strength. The relay has a sealed construction, measures 31.7 x 26.9 x 20.3 mm, and weighs 37g. It operates from -55°C to +125°C, supports 100K electrical cycles at rated load, and meets shock and vibration resistance standards of 200m/s⁻² and 1.50mm amplitude at 10-40Hz respectively.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN110DXH.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |