The J115F1 series is a general purpose relay with a SPDT contact configuration, rated for 50A at 240VAC resistive load with a maximum switching voltage of 277VAC and 110VDC. It features a 9VDC coil with 0.9W power consumption, operate time of 15ms, and release time of 10ms. The relay has a sealed standard profile, weighs 30g, and is mounted via PC pins. Its contact material is AgSnO2, with an operating temperature range of -55°C to +125°C and storage temperature range of -55°C to +155°C. The physical dimensions are 31.7mm x 26.9mm x 20.3mm. The relay meets UL and TÜV contact ratings and provides 100MΩ insulation resistance and 4000V rms dielectric strength between coil and contact. Mechanical life is rated at 10 million cycles, with an electrical life of 100,000 cycles under rated load conditions.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CHN9VDCNH.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |